GIGABYTE logo

GIGABYTE M32Q computer monitor 31.5" 2560 x 1440 pixels Quad HD LED Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27685
Info modified on:
30 Dec 2024, 17:23:55
Short summary description GIGABYTE M32Q computer monitor 31.5" 2560 x 1440 pixels Quad HD LED Black:

GIGABYTE M32Q, 31.5", 2560 x 1440 pixels, Quad HD, LED, 0.8 ms, Black

Long summary description GIGABYTE M32Q computer monitor 31.5" 2560 x 1440 pixels Quad HD LED Black:

GIGABYTE M32Q. Display diagonal: 31.5", Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED, Response time: 0.8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.