GIGABYTE logo

GIGABYTE M27Q computer monitor 27" 2560 x 1440 pixels Quad HD LED Black

Data-sheet quality:
created/standardized by Icecat
Product views:
189392
Info modified on:
14 Mar 2025, 19:45:15
Short summary description GIGABYTE M27Q computer monitor 27" 2560 x 1440 pixels Quad HD LED Black:

GIGABYTE M27Q, 27", 2560 x 1440 pixels, Quad HD, LED, 0.5 ms, Black

Long summary description GIGABYTE M27Q computer monitor 27" 2560 x 1440 pixels Quad HD LED Black:

GIGABYTE M27Q. Display diagonal: 27", Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED, Response time: 0.5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black

Video
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.