GIGABYTE logo

GIGABYTE H310M S2H 2.0 motherboard Intel H310 Express LGA 1151 (Socket H4) micro ATX

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
212332
Info modified on:
30 Oct 2024, 13:02:33
Short summary description GIGABYTE H310M S2H 2.0 motherboard Intel H310 Express LGA 1151 (Socket H4) micro ATX:

GIGABYTE H310M S2H 2.0, Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Pentium®, LGA 1151 (Socket H4), DDR4-SDRAM, 32 GB

Long summary description GIGABYTE H310M S2H 2.0 motherboard Intel H310 Express LGA 1151 (Socket H4) micro ATX:

GIGABYTE H310M S2H 2.0. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA III, Supported storage drive types: HDD & SSD. USB connector type: USB Type-A. Ethernet interface type: Gigabit Ethernet

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.