GIGABYTE logo

GIGABYTE H252-Z10 server barebone Socket SP3 Rack (2U) Black, Gray

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25374
Info modified on:
14 Mar 2024, 19:51:06
Short summary description GIGABYTE H252-Z10 server barebone Socket SP3 Rack (2U) Black, Gray:

GIGABYTE H252-Z10, Socket SP3, AMD, DDR4-SDRAM, 128 GB, 64 GB, Octa-channel

Long summary description GIGABYTE H252-Z10 server barebone Socket SP3 Rack (2U) Black, Gray:

GIGABYTE H252-Z10. Processor socket: Socket SP3, Processor family: AMD. Supported memory types: DDR4-SDRAM, Maximum internal memory: 128 GB, Maximum RDIMM memory: 64 GB. Supported storage drive types: SSD. On-board graphics card model: Aspeed AST2500. Ethernet interface type: Gigabit Ethernet, LAN controller: Intel® I350-AM2

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.