GIGABYTE logo

GIGABYTE GZ-X2 Midi Tower Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71000
Info modified on:
21 Oct 2022, 10:14:32
Short summary description GIGABYTE GZ-X2 Midi Tower Black:

GIGABYTE GZ-X2, Midi Tower, PC, Black, ATX, micro ATX, ABS synthetics, SECC, 3.5"

Long summary description GIGABYTE GZ-X2 Midi Tower Black:

GIGABYTE GZ-X2. Form factor: Midi Tower, Type: PC, Product color: Black. Supported HDD sizes: 3.5". Width: 7.28" (185 mm), Depth: 18.9" (480 mm), Height: 16.1" (410 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.