GIGABYTE 3D Mercury Silver, Full Tower, PC, Silver, ATX, Aluminum, 8.07" (205 mm)
GIGABYTE 3D Mercury Silver. Form factor: Full Tower, Type: PC, Product color: Silver. Width: 8.07" (205 mm), Depth: 21.1" (535 mm), Height: 24.4" (620 mm). Ventilation fan(s): 3 x 12cm blue LED illuminated silent, Internal drive bays: 5 x 3.5", External drive bays: 4 x 5.25", 2 x 3.5"