GIGABYTE logo

GIGABYTE iSolo 3134 Midi Tower Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32013
Info modified on:
21 Apr 2020, 11:28:07
Short summary description GIGABYTE iSolo 3134 Midi Tower Black:

GIGABYTE iSolo 3134, Midi Tower, PC, Black, ATX, micro ATX, Aluminum, SECC, 7.87" (200 mm)

Long summary description GIGABYTE iSolo 3134 Midi Tower Black:

GIGABYTE iSolo 3134. Form factor: Midi Tower, Type: PC, Product color: Black. Width: 7.87" (200 mm), Depth: 19.9" (505 mm), Height: 17.3" (440 mm). Ventilation fan(s): 120mm x 2, Internal drive bays: 3.5" x 4, External drive bays: 5.25" x 5, 3.5" x 1

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.