GIGABYTE logo

GIGABYTE GAMING AMD Radeon R9 390 8GB GDDR5

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
115809
Info modified on:
02 Sept 2024, 20:29:58
Short summary description GIGABYTE GAMING AMD Radeon R9 390 8GB GDDR5:

GIGABYTE GAMING AMD Radeon R9 390 8GB, Radeon R9 390, 8 GB, GDDR5, 512 bit, 4096 x 2160 pixels, PCI Express 3.0

Long summary description GIGABYTE GAMING AMD Radeon R9 390 8GB GDDR5:

GIGABYTE GAMING AMD Radeon R9 390 8GB. Graphics processor family: AMD, Graphics processor: Radeon R9 390, Processor frequency: 1000 MHz. Discrete graphics card memory: 8 GB, Graphics card memory type: GDDR5, Memory bus: 512 bit, Memory clock speed: 6000 MHz. Maximum resolution: 4096 x 2160 pixels. DirectX version: 12.0, OpenGL version: 4.4, Dual Link DVI. Interface type: PCI Express 3.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.