GIGABYTE logo

GIGABYTE GV-R523D3-1GL AMD Radeon R5 230 1 GB GDDR3

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80728
Info modified on:
02 Sept 2024, 20:28:20
Short summary description GIGABYTE GV-R523D3-1GL AMD Radeon R5 230 1 GB GDDR3:

GIGABYTE GV-R523D3-1GL, Radeon R5 230, 1 GB, GDDR3, 64 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description GIGABYTE GV-R523D3-1GL AMD Radeon R5 230 1 GB GDDR3:

GIGABYTE GV-R523D3-1GL. Graphics processor family: AMD, Graphics processor: Radeon R5 230, Processor frequency: 625 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR3, Memory bus: 64 bit, Memory clock speed: 1066 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 4.1, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.