GIGABYTE logo

GIGABYTE GAMING GV-N970G1 -4GD NVIDIA GeForce GTX 970 4 GB GDDR5

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117566
Info modified on:
02 Sept 2024, 20:29:12
Short summary description GIGABYTE GAMING GV-N970G1 -4GD NVIDIA GeForce GTX 970 4 GB GDDR5:

GIGABYTE GAMING GV-N970G1 -4GD, GeForce GTX 970, 4 GB, GDDR5, 256 bit, 4096 x 2160 pixels, PCI Express 3.0

Long summary description GIGABYTE GAMING GV-N970G1 -4GD NVIDIA GeForce GTX 970 4 GB GDDR5:

GIGABYTE GAMING GV-N970G1 -4GD. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 970, Processor frequency: 1178 MHz. Discrete graphics card memory: 4 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit. Maximum resolution: 4096 x 2160 pixels. DirectX version: 12.0, OpenGL version: 4.4, Dual Link DVI. Interface type: PCI Express 3.0. Cooling type: Active, Number of fans: 3 fan(s)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.