GIGABYTE logo

GIGABYTE GV-N710D5SL-2GL NVIDIA GeForce GT 710 2 GB GDDR5

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
236358
Info modified on:
02 Sept 2024, 20:28:28
Short summary description GIGABYTE GV-N710D5SL-2GL NVIDIA GeForce GT 710 2 GB GDDR5:

GIGABYTE GV-N710D5SL-2GL, GeForce GT 710, 2 GB, GDDR5, 64 bit, 4096 x 2160 pixels, PCI Express 2.0

Long summary description GIGABYTE GV-N710D5SL-2GL NVIDIA GeForce GT 710 2 GB GDDR5:

GIGABYTE GV-N710D5SL-2GL. Graphics processor family: NVIDIA, Graphics processor: GeForce GT 710, Processor frequency: 954 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR5, Memory bus: 64 bit, Memory clock speed: 5010 MHz. Maximum resolution: 4096 x 2160 pixels. DirectX version: 12.0, OpenGL version: 4.5, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Passive

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.