GIGABYTE logo

GIGABYTE GV-RX550D5-2GD graphics card AMD Radeon RX 550 2 GB GDDR5

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
179488
Info modified on:
02 Sept 2024, 20:29:36
Short summary description GIGABYTE GV-RX550D5-2GD graphics card AMD Radeon RX 550 2 GB GDDR5:

GIGABYTE GV-RX550D5-2GD, Radeon RX 550, 2 GB, GDDR5, 128 bit, 7680 x 4320 pixels, PCI Express x16 3.0

Long summary description GIGABYTE GV-RX550D5-2GD graphics card AMD Radeon RX 550 2 GB GDDR5:

GIGABYTE GV-RX550D5-2GD. Graphics processor family: AMD, Graphics processor: Radeon RX 550. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit, Memory clock speed: 7000 MHz. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12.0, OpenGL version: 4.5, Dual Link DVI. Interface type: PCI Express x16 3.0. Cooling type: Active, Number of fans: 1 fan(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.