GIGABYTE logo

GIGABYTE ATI Radeon HD 2400 PRO GPU - 256MB GDDR2

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107172
Info modified on:
04 Apr 2019, 08:28:01
Short summary description GIGABYTE ATI Radeon HD 2400 PRO GPU - 256MB GDDR2:

GIGABYTE ATI Radeon HD 2400 PRO GPU - 256MB, GDDR2, 64 bit, 2048 x 1536 pixels

Long summary description GIGABYTE ATI Radeon HD 2400 PRO GPU - 256MB GDDR2:

GIGABYTE ATI Radeon HD 2400 PRO GPU - 256MB. Graphics card memory type: GDDR2, Memory bus: 64 bit. Maximum resolution: 2048 x 1536 pixels. DirectX version: 10, OpenGL version: 2.0

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.