GIGABYTE logo

GIGABYTE GV-R577UD-1GD 1 GB GDDR5

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63623
Info modified on:
04 Apr 2019, 11:38:39
Short summary description GIGABYTE GV-R577UD-1GD 1 GB GDDR5:

GIGABYTE GV-R577UD-1GD, 1 GB, GDDR5, 128 bit, 4800 MHz, 2560 x 1600 pixels, PCI Express 2.0

Long summary description GIGABYTE GV-R577UD-1GD 1 GB GDDR5:

GIGABYTE GV-R577UD-1GD. Processor frequency: 850 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit, Memory clock speed: 4800 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 3.1. Interface type: PCI Express 2.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.