GIGABYTE logo

GIGABYTE GV-NX85T512HP graphics card NVIDIA GeForce 8500 GT GDDR2

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
172606
Info modified on:
24 Feb 2020, 09:42:31
Short summary description GIGABYTE GV-NX85T512HP graphics card NVIDIA GeForce 8500 GT GDDR2:

GIGABYTE GV-NX85T512HP, GeForce 8500 GT, GDDR2, 128 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description GIGABYTE GV-NX85T512HP graphics card NVIDIA GeForce 8500 GT GDDR2:

GIGABYTE GV-NX85T512HP. Graphics processor family: NVIDIA, Graphics processor: GeForce 8500 GT. Graphics card memory type: GDDR2, Memory bus: 128 bit. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10, OpenGL version: 2.0, Dual Link DVI. Interface type: PCI Express 2.0

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.