GIGABYTE logo

GIGABYTE GeForce 7800 GT NVIDIA GDDR3

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79244
Info modified on:
21 Oct 2022, 10:32:10
Short summary description GIGABYTE GeForce 7800 GT NVIDIA GDDR3:

GIGABYTE GeForce 7800 GT, GDDR3, 256 bit, 2560 x 1600 pixels, PCI Express x16

Long summary description GIGABYTE GeForce 7800 GT NVIDIA GDDR3:

GIGABYTE GeForce 7800 GT. Graphics processor family: NVIDIA. Graphics card memory type: GDDR3, Memory bus: 256 bit. Maximum resolution: 2560 x 1600 pixels. DirectX version: 9.0, OpenGL version: 2.0, Dual Link DVI. Interface type: PCI Express x16. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.