GIGABYTE logo

GIGABYTE GV-NX72G512P1 graphics card GeForce 7200 GS GDDR2

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117191
Info modified on:
14 Feb 2020, 11:32:00
Short summary description GIGABYTE GV-NX72G512P1 graphics card GeForce 7200 GS GDDR2:

GIGABYTE GV-NX72G512P1, GeForce 7200 GS, GDDR2, 32 bit, 2560 x 1600 pixels, PCI Express x16

Long summary description GIGABYTE GV-NX72G512P1 graphics card GeForce 7200 GS GDDR2:

GIGABYTE GV-NX72G512P1. Graphics processor: GeForce 7200 GS. Graphics card memory type: GDDR2, Memory bus: 32 bit. Maximum resolution: 2560 x 1600 pixels. DirectX version: 9.0c, OpenGL version: 2.0, Dual Link DVI, TV tuner integrated. Interface type: PCI Express x16. Cooling type: Passive

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.