GIGABYTE logo

GIGABYTE P106-100 6G NVIDIA 6 GB GDDR5

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90133
Info modified on:
02 Sept 2024, 20:28:37
Short summary description GIGABYTE P106-100 6G NVIDIA 6 GB GDDR5:

GIGABYTE P106-100 6G, 6 GB, GDDR5, 192 bit, 8008 MHz, 2 fan(s)

Long summary description GIGABYTE P106-100 6G NVIDIA 6 GB GDDR5:

GIGABYTE P106-100 6G. Graphics processor family: NVIDIA, Processor frequency: 1506 MHz. Discrete graphics card memory: 6 GB, Graphics card memory type: GDDR5, Memory bus: 192 bit, Memory clock speed: 8008 MHz. DirectX version: 12.0, OpenGL version: 4.5. Cooling type: Active, Number of fans: 2 fan(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.