GIGABYTE logo

GIGABYTE GV-N98TXTREME-6GD graphics card NVIDIA GeForce GTX 980 Ti 6 GB GDDR5

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
124263
Info modified on:
02 Sept 2024, 20:29:19
Short summary description GIGABYTE GV-N98TXTREME-6GD graphics card NVIDIA GeForce GTX 980 Ti 6 GB GDDR5:

GIGABYTE GV-N98TXTREME-6GD, GeForce GTX 980 Ti, 6 GB, GDDR5, 384 bit, 4096 x 2160 pixels, PCI Express 3.0

Long summary description GIGABYTE GV-N98TXTREME-6GD graphics card NVIDIA GeForce GTX 980 Ti 6 GB GDDR5:

GIGABYTE GV-N98TXTREME-6GD. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 980 Ti, Processor frequency: 1216 MHz. Discrete graphics card memory: 6 GB, Graphics card memory type: GDDR5, Memory bus: 384 bit, Memory clock speed: 7200 MHz. Maximum resolution: 4096 x 2160 pixels. DirectX version: 12.0, OpenGL version: 4.5, Dual Link DVI. Interface type: PCI Express 3.0. Cooling type: Active

Reasons to buy
Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.