GIGABYTE logo

GIGABYTE GV-N98TSL-1GI graphics card GeForce 9800 GT 1 GB GDDR3

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99823
Info modified on:
24 Feb 2020, 09:42:43
Short summary description GIGABYTE GV-N98TSL-1GI graphics card GeForce 9800 GT 1 GB GDDR3:

GIGABYTE GV-N98TSL-1GI, GeForce 9800 GT, 1 GB, GDDR3, 256 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description GIGABYTE GV-N98TSL-1GI graphics card GeForce 9800 GT 1 GB GDDR3:

GIGABYTE GV-N98TSL-1GI. Graphics processor: GeForce 9800 GT, Processor frequency: 600 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR3, Memory bus: 256 bit, Memory clock speed: 1800 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10. Interface type: PCI Express 2.0. Cooling type: Passive

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.