GIGABYTE logo

GIGABYTE GV-N98TOC-1GI (rev. 2.0) NVIDIA GeForce 9800 GT 1 GB GDDR3

Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67401
Info modified on:
21 Oct 2022, 10:32:10
Short summary description GIGABYTE GV-N98TOC-1GI (rev. 2.0) NVIDIA GeForce 9800 GT 1 GB GDDR3:

GIGABYTE GV-N98TOC-1GI (rev. 2.0), GeForce 9800 GT, 1 GB, GDDR3, 256 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description GIGABYTE GV-N98TOC-1GI (rev. 2.0) NVIDIA GeForce 9800 GT 1 GB GDDR3:

GIGABYTE GV-N98TOC-1GI (rev. 2.0). Graphics processor family: NVIDIA, Graphics processor: GeForce 9800 GT, Processor frequency: 740 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR3, Memory bus: 256 bit, Memory clock speed: 1800 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10, OpenGL version: 2.1, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.