GIGABYTE logo

GIGABYTE GV-N95TOC-512H graphics card GeForce 9500 GT GDDR2

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107926
Info modified on:
24 Feb 2020, 09:42:36
Short summary description GIGABYTE GV-N95TOC-512H graphics card GeForce 9500 GT GDDR2:

GIGABYTE GV-N95TOC-512H, GeForce 9500 GT, GDDR2, 128 bit, 2048 x 1536 pixels, PCI Express 2.0

Long summary description GIGABYTE GV-N95TOC-512H graphics card GeForce 9500 GT GDDR2:

GIGABYTE GV-N95TOC-512H. Graphics processor: GeForce 9500 GT. Graphics card memory type: GDDR2, Memory bus: 128 bit. Maximum resolution: 2048 x 1536 pixels. DirectX version: 10, OpenGL version: 2.1, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.