GIGABYTE logo

GIGABYTE GV-N610D3-1GI graphics card NVIDIA GeForce GT 610 1 GB GDDR3

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102657
Info modified on:
07 Mar 2024, 15:34:52
Short summary description GIGABYTE GV-N610D3-1GI graphics card NVIDIA GeForce GT 610 1 GB GDDR3:

GIGABYTE GV-N610D3-1GI, GeForce GT 610, 1 GB, GDDR3, 64 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description GIGABYTE GV-N610D3-1GI graphics card NVIDIA GeForce GT 610 1 GB GDDR3:

GIGABYTE GV-N610D3-1GI. Graphics processor family: NVIDIA, Graphics processor: GeForce GT 610, Processor frequency: 810 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR3, Memory bus: 64 bit, Memory clock speed: 1333 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 12.0, OpenGL version: 4.2, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.