GIGABYTE logo

GIGABYTE GV-N560OC-1GI graphics card NVIDIA GeForce GTX 560 Ti 1 GB GDDR5

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
146449
Info modified on:
24 Feb 2020, 09:42:57
Short summary description GIGABYTE GV-N560OC-1GI graphics card NVIDIA GeForce GTX 560 Ti 1 GB GDDR5:

GIGABYTE GV-N560OC-1GI, GeForce GTX 560 Ti, 1 GB, GDDR5, 256 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description GIGABYTE GV-N560OC-1GI graphics card NVIDIA GeForce GTX 560 Ti 1 GB GDDR5:

GIGABYTE GV-N560OC-1GI. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 560 Ti, Processor frequency: 900 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 4000 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 4.1, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.