GIGABYTE logo

GIGABYTE GV-N440-2GI graphics card NVIDIA GeForce GT 440 2 GB GDDR3

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98214
Info modified on:
24 Feb 2020, 09:43:06
Short summary description GIGABYTE GV-N440-2GI graphics card NVIDIA GeForce GT 440 2 GB GDDR3:

GIGABYTE GV-N440-2GI, GeForce GT 440, 2 GB, GDDR3, 128 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description GIGABYTE GV-N440-2GI graphics card NVIDIA GeForce GT 440 2 GB GDDR3:

GIGABYTE GV-N440-2GI. Graphics processor family: NVIDIA, Graphics processor: GeForce GT 440, Processor frequency: 810 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR3, Memory bus: 128 bit, Memory clock speed: 1600 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 4.0, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.