GIGABYTE logo

GIGABYTE GAMING RTX 3090 BOX NVIDIA GeForce RTX 3090 24 GB GDDR6X

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
138053
Info modified on:
02 Sept 2024, 20:29:36
Short summary description GIGABYTE GAMING RTX 3090 BOX NVIDIA GeForce RTX 3090 24 GB GDDR6X:

GIGABYTE GAMING RTX 3090 BOX, GeForce RTX 3090, 24 GB, GDDR6X, 19500 MHz, 7680 x 4320 pixels, 2 fan(s)

Long summary description GIGABYTE GAMING RTX 3090 BOX NVIDIA GeForce RTX 3090 24 GB GDDR6X:

GIGABYTE GAMING RTX 3090 BOX. Graphics processor family: NVIDIA, Graphics processor: GeForce RTX 3090, Processor frequency: 1695 MHz. Discrete graphics card memory: 24 GB, Graphics card memory type: GDDR6X, Memory clock speed: 19500 MHz. Maximum resolution: 7680 x 4320 pixels. Cooling type: Active, Number of fans: 2 fan(s), Illumination color: Multi

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.