GIGABYTE logo

GIGABYTE AORUS GeForce RTX™ 3080 XTREME WATERFORCE WB 10G NVIDIA GeForce RTX 3080 10 GB GDDR6X

GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
144946
Info modified on:
08 Jan 2025, 16:53:11
Short summary description GIGABYTE AORUS GeForce RTX™ 3080 XTREME WATERFORCE WB 10G NVIDIA GeForce RTX 3080 10 GB GDDR6X:

GIGABYTE AORUS GeForce RTX™ 3080 XTREME WATERFORCE WB 10G, GeForce RTX 3080, 10 GB, GDDR6X, 320 bit, 7680 x 4320 pixels, PCI Express x16 4.0

Long summary description GIGABYTE AORUS GeForce RTX™ 3080 XTREME WATERFORCE WB 10G NVIDIA GeForce RTX 3080 10 GB GDDR6X:

GIGABYTE AORUS GeForce RTX™ 3080 XTREME WATERFORCE WB 10G. Graphics processor family: NVIDIA, Graphics processor: GeForce RTX 3080, Processor frequency: 1845 MHz. Discrete graphics card memory: 10 GB, Graphics card memory type: GDDR6X, Memory bus: 320 bit, Memory clock speed: 19000 MHz. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12.0, OpenGL version: 4.6. Interface type: PCI Express x16 4.0. Cooling type: liquid, Illumination color: Multi

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.