GIGABYTE logo

GIGABYTE GF GTX 295 1.8GB DDR3 896BIT GeForce GTX 295 1.75 GB GDDR3

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87534
Info modified on:
22 Aug 2019, 12:07:04
Short summary description GIGABYTE GF GTX 295 1.8GB DDR3 896BIT GeForce GTX 295 1.75 GB GDDR3:

GIGABYTE GF GTX 295 1.8GB DDR3 896BIT, GeForce GTX 295, 1.75 GB, GDDR3, 896 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description GIGABYTE GF GTX 295 1.8GB DDR3 896BIT GeForce GTX 295 1.75 GB GDDR3:

GIGABYTE GF GTX 295 1.8GB DDR3 896BIT. Graphics processor: GeForce GTX 295. Discrete graphics card memory: 1.75 GB, Graphics card memory type: GDDR3, Memory bus: 896 bit. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.0, OpenGL version: 2.1. Interface type: PCI Express 2.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.