GIGABYTE logo

GIGABYTE GV-N250OC-1GI graphics card GeForce GTS 250 1 GB GDDR3

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88621
Info modified on:
21 Oct 2022, 10:32:10
Short summary description GIGABYTE GV-N250OC-1GI graphics card GeForce GTS 250 1 GB GDDR3:

GIGABYTE GV-N250OC-1GI, GeForce GTS 250, 1 GB, GDDR3, 256 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description GIGABYTE GV-N250OC-1GI graphics card GeForce GTS 250 1 GB GDDR3:

GIGABYTE GV-N250OC-1GI. Graphics processor: GeForce GTS 250. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR3, Memory bus: 256 bit. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10, OpenGL version: 2.1. Interface type: PCI Express 2.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.