GIGABYTE logo

GIGABYTE GV-N250OC-1GI Rev. 2.0 NVIDIA GeForce GTS 250 1 GB GDDR3

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26921
Info modified on:
21 Oct 2022, 10:32:10
Short summary description GIGABYTE GV-N250OC-1GI Rev. 2.0 NVIDIA GeForce GTS 250 1 GB GDDR3:

GIGABYTE GV-N250OC-1GI Rev. 2.0, GeForce GTS 250, 1 GB, GDDR3, 256 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description GIGABYTE GV-N250OC-1GI Rev. 2.0 NVIDIA GeForce GTS 250 1 GB GDDR3:

GIGABYTE GV-N250OC-1GI Rev. 2.0. Graphics processor family: NVIDIA, Graphics processor: GeForce GTS 250, Processor frequency: 765 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR3, Memory bus: 256 bit, Memory clock speed: 2200 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10, OpenGL version: 2.1, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.