GIGABYTE logo

GIGABYTE GV-N240D5-512I graphics card GeForce GT 240 GDDR5

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87873
Info modified on:
21 Oct 2022, 10:32:10
Short summary description GIGABYTE GV-N240D5-512I graphics card GeForce GT 240 GDDR5:

GIGABYTE GV-N240D5-512I, GeForce GT 240, GDDR5, 128 bit, 3400 MHz, 2560 x 1600 pixels, PCI Express 2.0

Long summary description GIGABYTE GV-N240D5-512I graphics card GeForce GT 240 GDDR5:

GIGABYTE GV-N240D5-512I. Graphics processor: GeForce GT 240, Processor frequency: 550 MHz. Graphics card memory type: GDDR5, Memory bus: 128 bit, Memory clock speed: 3400 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.1, OpenGL version: 3.1. Interface type: PCI Express 2.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.