GIGABYTE logo

GIGABYTE GeForce GT 220 NVIDIA GDDR3

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65528
Info modified on:
04 Aug 2025, 15:53:45
Short summary description GIGABYTE GeForce GT 220 NVIDIA GDDR3:

GIGABYTE GeForce GT 220, GeForce GT 220, GDDR3, 128 bit, 2000 MHz, 2560 x 1600 pixels, PCI Express 2.0

Long summary description GIGABYTE GeForce GT 220 NVIDIA GDDR3:

GIGABYTE GeForce GT 220. Graphics processor family: NVIDIA, Graphics processor: GeForce GT 220, Processor frequency: 680 MHz. Graphics card memory type: GDDR3, Memory bus: 128 bit, Memory clock speed: 2000 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.1, OpenGL version: 3.1, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.