GIGABYTE logo

GIGABYTE GV-N210D3-1GI graphics card NVIDIA GeForce 210 1 GB GDDR3

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
162294
Info modified on:
02 Sept 2024, 20:29:55
Short summary description GIGABYTE GV-N210D3-1GI graphics card NVIDIA GeForce 210 1 GB GDDR3:

GIGABYTE GV-N210D3-1GI, GeForce 210, 1 GB, GDDR3, 64 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description GIGABYTE GV-N210D3-1GI graphics card NVIDIA GeForce 210 1 GB GDDR3:

GIGABYTE GV-N210D3-1GI. Graphics processor family: NVIDIA, Graphics processor: GeForce 210, Processor frequency: 590 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR3, Memory bus: 64 bit, Memory clock speed: 1200 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.1, OpenGL version: 3.1, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.