GIGABYTE logo

GIGABYTE GV-N210D3-1GI REV5.0 graphics card NVIDIA GeForce 210 1 GB GDDR3

Brand:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58978
Info modified on:
02 Sept 2024, 20:28:25
Short summary description GIGABYTE GV-N210D3-1GI REV5.0 graphics card NVIDIA GeForce 210 1 GB GDDR3:

GIGABYTE GV-N210D3-1GI REV5.0, GeForce 210, 1 GB, GDDR3, 64 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description GIGABYTE GV-N210D3-1GI REV5.0 graphics card NVIDIA GeForce 210 1 GB GDDR3:

GIGABYTE GV-N210D3-1GI REV5.0. Graphics processor family: NVIDIA, Graphics processor: GeForce 210, Processor frequency: 520 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR3, Memory bus: 64 bit, Memory clock speed: 1200 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.1, OpenGL version: 3.1, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.