GIGABYTE logo

GIGABYTE AORUS GV-N207SAORUS-8GC graphics card NVIDIA GeForce RTX 2070 SUPER 8 GB GDDR6

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96293
Info modified on:
02 Sept 2024, 20:29:52
Short summary description GIGABYTE AORUS GV-N207SAORUS-8GC graphics card NVIDIA GeForce RTX 2070 SUPER 8 GB GDDR6:

GIGABYTE AORUS GV-N207SAORUS-8GC, GeForce RTX 2070 SUPER, 8 GB, GDDR6, 256 bit, 7680 x 4320 pixels, PCI Express x16 3.0

Long summary description GIGABYTE AORUS GV-N207SAORUS-8GC graphics card NVIDIA GeForce RTX 2070 SUPER 8 GB GDDR6:

GIGABYTE AORUS GV-N207SAORUS-8GC. Graphics processor family: NVIDIA, Graphics processor: GeForce RTX 2070 SUPER, Processor frequency: -1905 MHz. Discrete graphics card memory: 8 GB, Graphics card memory type: GDDR6, Memory bus: 256 bit, Memory clock speed: 14000 MHz. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12.0, OpenGL version: 4.5. Interface type: PCI Express x16 3.0. Cooling type: Active, Number of fans: 3 fan(s), Illumination color: Multi

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.