GIGABYTE logo

GIGABYTE GV-N166SOC-6GD graphics card NVIDIA GeForce GTX 1660 SUPER 6 GB GDDR6

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
317243
Info modified on:
02 Sept 2024, 20:29:45
Short summary description GIGABYTE GV-N166SOC-6GD graphics card NVIDIA GeForce GTX 1660 SUPER 6 GB GDDR6:

GIGABYTE GV-N166SOC-6GD, GeForce GTX 1660 SUPER, 6 GB, GDDR6, 1920 bit, 7680 x 4320 pixels, PCI Express x16 3.0

Long summary description GIGABYTE GV-N166SOC-6GD graphics card NVIDIA GeForce GTX 1660 SUPER 6 GB GDDR6:

GIGABYTE GV-N166SOC-6GD. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 1660 SUPER, Processor frequency: 1830 MHz. Discrete graphics card memory: 6 GB, Graphics card memory type: GDDR6, Memory bus: 1920 bit. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12.0, OpenGL version: 4.6. Interface type: PCI Express x16 3.0. Cooling type: Active, Number of fans: 2 fan(s)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.