GIGABYTE logo

GIGABYTE GV-N1070WF2OC-8GD graphics card NVIDIA GeForce GTX 1070 8 GB GDDR5

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105409
Info modified on:
05 Aug 2025, 14:22:07
Short summary description GIGABYTE GV-N1070WF2OC-8GD graphics card NVIDIA GeForce GTX 1070 8 GB GDDR5:

GIGABYTE GV-N1070WF2OC-8GD, GeForce GTX 1070, 8 GB, GDDR5, 256 bit, 7680 x 4320 pixels, PCI Express x16 3.0

Long summary description GIGABYTE GV-N1070WF2OC-8GD graphics card NVIDIA GeForce GTX 1070 8 GB GDDR5:

GIGABYTE GV-N1070WF2OC-8GD. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 1070, Processor frequency: 1582 MHz. Discrete graphics card memory: 8 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 8008 MHz. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12.0, OpenGL version: 4.5, Dual Link DVI. Interface type: PCI Express x16 3.0. Cooling type: Active, Number of fans: 2 fan(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.