GIGABYTE AORUS GV-N1060AORUS-6GD REV 2.0, GeForce GTX 1060, 6 GB, GDDR5, 192 bit, 4096 x 2160 pixels, PCI Express x16 3.0
GIGABYTE AORUS GV-N1060AORUS-6GD REV 2.0. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 1060, Processor frequency: 1506 MHz. Discrete graphics card memory: 6 GB, Graphics card memory type: GDDR5, Memory bus: 192 bit, Memory clock speed: 8008 MHz. Maximum resolution: 4096 x 2160 pixels. DirectX version: 12.0, OpenGL version: 4.5, Dual Link DVI. Interface type: PCI Express x16 3.0. Cooling type: Active, Number of fans: 3 fan(s), Illumination color: Multi