GIGABYTE logo

GIGABYTE GeForce GTX 1050 Ti D5 4G NVIDIA 4 GB GDDR5

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
592759
Info modified on:
02 Sept 2024, 20:28:27
Short summary description GIGABYTE GeForce GTX 1050 Ti D5 4G NVIDIA 4 GB GDDR5:

GIGABYTE GeForce GTX 1050 Ti D5 4G, GeForce GTX 1050 Ti, 4 GB, GDDR5, 128 bit, 7680 x 4320 pixels, PCI Express x16 3.0

Long summary description GIGABYTE GeForce GTX 1050 Ti D5 4G NVIDIA 4 GB GDDR5:

GIGABYTE GeForce GTX 1050 Ti D5 4G. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 1050 Ti, Processor frequency: 1290 MHz. Discrete graphics card memory: 4 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit, Memory clock speed: 7008 MHz. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12.0, OpenGL version: 4.5, Dual Link DVI. Interface type: PCI Express x16 3.0. Cooling type: Active, Number of fans: 1 fan(s)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.