GIGABYTE logo

GIGABYTE GeForce GTX 1050 OC Low Profile 2G NVIDIA 2 GB GDDR5

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
184125
Info modified on:
02 Sept 2024, 20:28:37
Short summary description GIGABYTE GeForce GTX 1050 OC Low Profile 2G NVIDIA 2 GB GDDR5:

GIGABYTE GeForce GTX 1050 OC Low Profile 2G, GeForce GTX 1050, 2 GB, GDDR5, 128 bit, 7680 x 4320 pixels, PCI Express x16 3.0

Long summary description GIGABYTE GeForce GTX 1050 OC Low Profile 2G NVIDIA 2 GB GDDR5:

GIGABYTE GeForce GTX 1050 OC Low Profile 2G. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 1050, Processor frequency: 1366 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit, Memory clock speed: 7008 MHz. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12.0, OpenGL version: 4.5, Dual Link DVI. Interface type: PCI Express x16 3.0. Cooling type: Active, Number of fans: 1 fan(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.