GIGABYTE logo

GIGABYTE GP-S7500 speaker set 12 W Black 2.1 channels

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24724
Info modified on:
21 Oct 2022, 10:32:10
Short summary description GIGABYTE GP-S7500 speaker set 12 W Black 2.1 channels:

GIGABYTE GP-S7500, 2.1 channels, 12 W, Black, 24 W, 20 - 120 Hz, 8.46 x 7.87 x 10.8" (215 x 200 x 275 mm)

Long summary description GIGABYTE GP-S7500 speaker set 12 W Black 2.1 channels:

GIGABYTE GP-S7500. Audio output channels: 2.1 channels, RMS rated power: 12 W, Product color: Black. Subwoofer RMS power: 24 W, Subwoofer frequency range: 20 - 120 Hz, Subwoofer dimensions (WxHxD): 8.46 x 7.87 x 10.8" (215 x 200 x 275 mm). Dimensions (WxDxH): 4.72 x 4.33 x 6.77" (120 x 110 x 172 mm). Connectivity technology: Wired

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.