GIGABYTE logo

GIGABYTE P850GM power supply unit 850 W 20+4 pin ATX ATX Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
291646
Info modified on:
29 Feb 2024, 12:32:13
Short summary description GIGABYTE P850GM power supply unit 850 W 20+4 pin ATX ATX Black:

GIGABYTE P850GM, 850 W, 100 - 240 V, 50 - 60 Hz, 12 A, 6 A, Active

Long summary description GIGABYTE P850GM power supply unit 850 W 20+4 pin ATX ATX Black:

GIGABYTE P850GM. Total power: 850 W, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Motherboard power connector: 20+4 pin ATX, Motherboard power cable length: 24" (61 cm), SATA power cable length: 600,750,900 mm. Purpose: PC, Power supply unit (PSU) form factor: ATX, 80 PLUS certification: 80 PLUS Gold. Product color: Black, Cooling type: Active, Fan diameter: 4.72" (12 cm). Width: 5.91" (150 mm), Depth: 5.51" (140 mm), Height: 3.39" (86 mm)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.