GIGABYTE logo

GIGABYTE P750GM power supply unit 750 W 20+4 pin ATX ATX Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
317199
Info modified on:
29 Feb 2024, 12:31:35
Short summary description GIGABYTE P750GM power supply unit 750 W 20+4 pin ATX ATX Black:

GIGABYTE P750GM, 750 W, 100 - 240 V, 50 - 60 Hz, 12-6 A, Active, 16 ms

Long summary description GIGABYTE P750GM power supply unit 750 W 20+4 pin ATX ATX Black:

GIGABYTE P750GM. Total power: 750 W, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Motherboard power connector: 20+4 pin ATX, Motherboard power cable length: 24" (61 cm), SATA power cable length: 150,600 mm. Purpose: PC, Power supply unit (PSU) form factor: ATX, 80 PLUS certification: 80 PLUS Gold. Product color: Black, Cooling type: Active, Fan diameter: 4.72" (12 cm). Cables included: CPU, PCIe, Peripheral (Molex), SATA

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.