GIGABYTE logo

GIGABYTE G750H power supply unit 750 W 20+4 pin ATX ATX Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27134
Info modified on:
11 Apr 2024, 08:48:04
Short summary description GIGABYTE G750H power supply unit 750 W 20+4 pin ATX ATX Black:

GIGABYTE G750H, 750 W, 100 - 240 V, 47 - 63 Hz, 10 A, Active, 90%

Long summary description GIGABYTE G750H power supply unit 750 W 20+4 pin ATX ATX Black:

GIGABYTE G750H. Total power: 750 W, AC input voltage: 100 - 240 V, AC input frequency: 47 - 63 Hz. Motherboard power connector: 20+4 pin ATX, Cabling type: Semi-Modular. Purpose: PC, Power supply unit (PSU) form factor: ATX, 80 PLUS certification: 80 PLUS Gold. Product color: Black, Cooling type: Active, Fan diameter: 5.51" (14 cm). Certification: CE, BSMI, EAC, TUV, FCC, CCC, RCM

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.