GIGABYTE logo

GIGABYTE FORCE K7 Wireless keyboard Gaming RF Wireless Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42698
Info modified on:
07 Mar 2024, 15:34:52
Short summary description GIGABYTE FORCE K7 Wireless keyboard Gaming RF Wireless Black:

GIGABYTE FORCE K7 Wireless, Full-size (100%), Wireless, RF Wireless, Black

Long summary description GIGABYTE FORCE K7 Wireless keyboard Gaming RF Wireless Black:

GIGABYTE FORCE K7 Wireless. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless. Wrist rest. Recommended usage: Gaming. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.