GIGABYTE logo

GIGABYTE Superb 720 power supply unit 720 W Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112868
Info modified on:
11 Apr 2024, 10:14:03
Short summary description GIGABYTE Superb 720 power supply unit 720 W Black:

GIGABYTE Superb 720, 720 W, 115 - 230 V, 50 - 60 Hz, 6 - 10 A, Non-Modular, Black

Long summary description GIGABYTE Superb 720 power supply unit 720 W Black:

GIGABYTE Superb 720. Total power: 720 W, AC input voltage: 115 - 230 V, AC input frequency: 50 - 60 Hz. Cabling type: Non-Modular. Product color: Black. Weight: 4.41 lbs (2 kg). Dimensions (WxDxH): 5.91 x 5.51 x 3.39" (150 x 140 x 86 mm), Maximum current: 25 A

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.