GIGABYTE logo

GIGABYTE GC-WB867D-I network card Internal WLAN / Bluetooth 867 Mbit/s

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
170405
Info modified on:
08 May 2025, 14:34:20
Short summary description GIGABYTE GC-WB867D-I network card Internal WLAN / Bluetooth 867 Mbit/s:

GIGABYTE GC-WB867D-I, Internal, Wireless, PCI Express, WLAN / Bluetooth, 867 Mbit/s, Aluminum, Green

Long summary description GIGABYTE GC-WB867D-I network card Internal WLAN / Bluetooth 867 Mbit/s:

GIGABYTE GC-WB867D-I. Internal. Connectivity technology: Wireless, Host interface: PCI Express, Interface: WLAN / Bluetooth. Maximum data transfer rate: 867 Mbit/s, Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Product color: Aluminum, Green

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.