GIGABYTE logo

GIGABYTE GC-CI22M_A network card Internal WLAN / Bluetooth 1730 Mbit/s

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100010
Info modified on:
08 May 2025, 14:34:21
Short summary description GIGABYTE GC-CI22M_A network card Internal WLAN / Bluetooth 1730 Mbit/s:

GIGABYTE GC-CI22M_A, Internal, Wireless, M.2, WLAN / Bluetooth, Wi-Fi 5 (802.11ac), 1730 Mbit/s

Long summary description GIGABYTE GC-CI22M_A network card Internal WLAN / Bluetooth 1730 Mbit/s:

GIGABYTE GC-CI22M_A. Internal. Connectivity technology: Wireless, Host interface: M.2, Interface: WLAN / Bluetooth. Maximum data transfer rate: 1730 Mbit/s, Top Wi-Fi standard: Wi-Fi 5 (802.11ac), Wi-Fi band: Dual-band (2.4 GHz / 5 GHz)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.