GIGABYTE BRIX, Net-top, Mini PC barebone, BGA 1168, DDR3-SDRAM, Serial ATA III, 65 W
GIGABYTE BRIX. Chassis type: Net-top, Product type: Mini PC barebone. Processor socket: BGA 1168. Supported memory types: DDR3-SDRAM, Number of memory slots: 1, Maximum internal memory: 16 GB. Storage drive interface: Serial ATA III. Ethernet LAN (RJ-45) ports: 1. Bluetooth version: 4.0. Power supply: 65 W