GIGABYTE logo

GIGABYTE GB-BXBT-2807-250/4 PC/workstation barebone UCFF Black N2807 BGA 1170 1.58 GHz

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78747
Info modified on:
07 Mar 2024, 15:34:52
Short summary description GIGABYTE GB-BXBT-2807-250/4 PC/workstation barebone UCFF Black N2807 BGA 1170 1.58 GHz:

GIGABYTE GB-BXBT-2807-250/4, UCFF, Mini PC barebone, BGA 1170, DDR3L-SDRAM, Serial ATA II, Ethernet LAN

Long summary description GIGABYTE GB-BXBT-2807-250/4 PC/workstation barebone UCFF Black N2807 BGA 1170 1.58 GHz:

GIGABYTE GB-BXBT-2807-250/4. Chassis type: UCFF, Product type: Mini PC barebone. Processor socket: BGA 1170. Supported memory types: DDR3L-SDRAM, Number of memory slots: 1, Maximum internal memory: 8 GB. Storage drive interface: Serial ATA II. Ethernet LAN (RJ-45) ports: 1. Bluetooth version: 4.0

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.